Micron Technology, Inc. Memory - MT25QU256ABA8E55-0SIT MT25QU256ABA8E55-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 831829-MT25QU256ABA8 E55-0SIT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 831829-MT25QU256ABA8 E55-0SIT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QU256ABA8E55-0SIT - 831829-MT25QU256ABA8E55-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT25QU256ABA8E55-0SIT
831829-MT25QU256ABA8E55-0SIT
Memory - MT25QU256ABA8E55-0SIT 831829-MT25QU256ABA8E55-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 831829-MT25QU256ABA8 E55-0SIT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 831829-MT25QU256ABA8E55-0SIT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
256Mb WLCSP Memory IC and Storage Component - 774-MT25QU256ABA8E55-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Mb WLCSP Memory IC and Storage Component
774-MT25QU256ABA8E55-0SIT
256Mb WLCSP Memory IC and Storage Component 774-MT25QU256ABA8E55-0SIT
NOR Flash - 256Mb: x1/x2/x4 WLCSP Serial NOR Flash Product overview: MT25QU256ABA8E55-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA8E55 -0SIT can be used for catalog matching and distributor lookup.

NOR Flash - 256Mb: x1/x2/x4 WLCSP Serial NOR Flash Product overview: MT25QU256ABA8E55-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Mb, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Mb, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA8E55-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7568 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7568
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7568
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:23Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:23Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 831829-MT25QU256ABA8E55-0SIT 774-MT25QU256ABA8E55-0SIT 80AH7568
Product Name Memory - MT25QU256ABA8E55-0SIT 256Mb WLCSP Memory IC and Storage Component Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; NOR Flash
Operating Temperature -40 C (-40 F)
Density 256000 kbits 256000 kbits
Number of Words 64000 k
Address Bus Width 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - IS29GL512S-11TFV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details