IC FLASH 256MBIT SPI 23XFWLBGA Product overview: MT25QU256ABA8E55-0SI
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 23-XFWLBGA
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 23-XFWLBGA
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 23-XFWLBGA
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 23-XFWLBGA
IC FLASH 256MBIT SPI 23XFWLBGA
IC FLASH 256MBIT SPI 23XFWLBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QU256ABA8E55-0SIT TR | 557-1991-2-ND | MT25QU256ABA8E55-0SIT TR | MT25QU256ABA8E55-0SIT TR | MT25QU256ABA8E55-0SIT TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |