Micron Technology, Inc. Memory IC and Storage Component MT25QU256ABA1EW7-0SIT

Description
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU256ABA1EW7-0SIT
Memory IC and Storage Component 774-MT25QU256ABA1EW7-0SIT
IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW7-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA1EW7 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8WPDFN Product overview: MT25QU256ABA1EW7-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU256ABA1EW7-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QU256ABA1EW7-0SIT - 802435-MT25QU256ABA1EW7-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU256ABA1EW7-0SIT
802435-MT25QU256ABA1EW7-0SIT
Memory - Flash - MT25QU256ABA1EW7-0SIT 802435-MT25QU256ABA1EW7-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 802435-MT25QU256ABA1 EW7-0SIT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Supplier Device Package: 8-WPDFN (6x5)(MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 802435-MT25QU256ABA1EW7-0SIT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Supplier Device Package: 8-WPDFN (6x5)(MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now
Memory - MT25QU256ABA1EW7-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU256ABA1EW7-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU256ABA1EW7-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU256ABA1EW7-0SIT
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site
IC FLASH 256MBIT SPI 8WPDFN

IC FLASH 256MBIT SPI 8WPDFN

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7560 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7560
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7560
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7937 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7937
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7937
FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU256ABA1EW7-0SIT 802435-MT25QU256ABA1EW7-0SIT MT25QU256ABA1EW7-0SIT-ND MT25QU256ABA1EW7-0SIT MT25QU256ABA1EW7-0SIT MT25QU256ABA1EW7-0SIT MT25QU256ABA1EW7-0SIT 80AH7560 91AH7937
Product Name Memory IC and Storage Component Memory - Flash - MT25QU256ABA1EW7-0SIT Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash Flash
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 448-S25FL064P0XMFB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details