Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT25QU128ABB8ESF-0AUT

Description
Win Source Part Number: 1024811-MT25QU128ABB 8ESF-0AUT Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Box Standard Package: 1,440 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Micron Technology Inc. Other Names: -MT25QU128ABB8ESF-0A UT Base Product Number: MT25QU128
Request a Quote Datasheet
Description
Win Source Part Number: 1024811-MT25QU128ABB 8ESF-0AUT Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Box Standard Package: 1,440 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Micron Technology Inc. Other Names: -MT25QU128ABB8ESF-0A UT Base Product Number: MT25QU128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1024811-MT25QU128ABB8ESF-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1024811-MT25QU128ABB8ESF-0AUT
Integrated Circuits (ICs) - Memory 1024811-MT25QU128ABB8ESF-0AUT
Win Source Part Number: 1024811-MT25QU128ABB 8ESF-0AUT Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Box Standard Package: 1,440 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Micron Technology Inc. Other Names: -MT25QU128ABB8ESF-0A UT Base Product Number: MT25QU128

Win Source Part Number: 1024811-MT25QU128ABB8ESF-0AUT
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Box
Standard Package: 1,440
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Micron Technology Inc.
Other Names: -MT25QU128ABB8ESF-0AUT
Base Product Number: MT25QU128

Buy Now
Memory - MT25QU128ABB8ESF-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU128ABB8ESF-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABB8ESF-0AUT
Memory IC and Storage Component 774-MT25QU128ABB8ESF-0AUT
IC FLASH 128MBIT SPI 16SOP2 Product overview: MT25QU128ABB8ESF-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABB8ESF -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: MT25QU128ABB8ESF-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABB8ESF-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABB8ESF-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABB8ESF-0AUT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABB8ESF-0AUT
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SOP2

Buy Now
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron - 80AH7558 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron
80AH7558
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron 80AH7558
FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024811-MT25QU128ABB8ESF-0AUT MT25QU128ABB8ESF-0AUT-ND 774-MT25QU128ABB8ESF-0AUT MT25QU128ABB8ESF-0AUT MT25QU128ABB8ESF-0AUT MT25QU128ABB8ESF-0AUT MT25QU128ABB8ESF-0AUT 80AH7558
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Box SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width) WSOIC
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers