Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT25QU128ABB8E12-0AUT

Description
Win Source Part Number: 1218883-MT25QU128ABB 8E12-0AUT Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Box Standard Package: 1,122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Micron Technology Inc. Other Names: -MT25QU128ABB8E12-0A UT Base Product Number: MT25QU128
Request a Quote Datasheet
Description
Win Source Part Number: 1218883-MT25QU128ABB 8E12-0AUT Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Box Standard Package: 1,122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Micron Technology Inc. Other Names: -MT25QU128ABB8E12-0A UT Base Product Number: MT25QU128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1218883-MT25QU128ABB8E12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1218883-MT25QU128ABB8E12-0AUT
Integrated Circuits (ICs) - Memory 1218883-MT25QU128ABB8E12-0AUT
Win Source Part Number: 1218883-MT25QU128ABB 8E12-0AUT Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Box Standard Package: 1,122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Micron Technology Inc. Other Names: -MT25QU128ABB8E12-0A UT Base Product Number: MT25QU128

Win Source Part Number: 1218883-MT25QU128ABB8E12-0AUT
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Box
Standard Package: 1,122
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Micron Technology Inc.
Other Names: -MT25QU128ABB8E12-0AUT
Base Product Number: MT25QU128

Buy Now
Memory - MT25QU128ABB8E12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU128ABB8E12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABB8E12-0AUT
Memory IC and Storage Component 774-MT25QU128ABB8E12-0AUT
IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QU128ABB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABB8E12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QU128ABB8E12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABB8E12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABB8E12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABB8E12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABB8E12-0AUT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron - 80AH7559 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron
80AH7559
Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron 80AH7559
FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 128Mbit, -40 To 125Deg C Rohs Compliant Micron - 51AK3641 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 125Deg C Rohs Compliant Micron
51AK3641
Flash Memory, 128Mbit, -40 To 125Deg C Rohs Compliant Micron 51AK3641
FLASH MEMORY, 128MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 128MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1218883-MT25QU128ABB8E12-0AUT MT25QU128ABB8E12-0AUT-ND 774-MT25QU128ABB8E12-0AUT MT25QU128ABB8E12-0AUT MT25QU128ABB8E12-0AUT MT25QU128ABB8E12-0AUT MT25QU128ABB8E12-0AUT 80AH7559 51AK3641
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 125Deg C Rohs Compliant Micron
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details