FLASH MEMORY, AEC-Q100, 128MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes
IC FLASH 128MBIT SPI 166MHZ 8SO
FLASH - NOR Memory IC 128Mbit SPI 166 MHz 8-SO
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7555 | MT25QU128ABB1ESE-0AUT | MT25QU128ABB1ESE-0AUT |
| Product Name | Flash Memory, Aec-Q100, 128Mbit, 125Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH |
| Data Rate | 166 MHz | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | WSOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |