Micron Technology, Inc. Memory MT25QU128ABA8ESF-0SIT

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1787-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Memory - Flash - MT25QU128ABA8ESF-0SIT - 759393-MT25QU128ABA8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA8ESF-0SIT
759393-MT25QU128ABA8ESF-0SIT
Memory - Flash - MT25QU128ABA8ESF-0SIT 759393-MT25QU128ABA8ESF-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 759393-MT25QU128ABA8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 759393-MT25QU128ABA8ESF-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now
133MHZ Memory IC and Storage Component - 774-MT25QU128ABA8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU128ABA8ESF-0SIT
133MHZ Memory IC and Storage Component 774-MT25QU128ABA8ESF-0SIT
IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QU128ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8ESF -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QU128ABA8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA8ESF-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA8ESF-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA8ESF-0SIT
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7550 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7550
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7550
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1787-ND 759393-MT25QU128ABA8ESF-0SIT 774-MT25QU128ABA8ESF-0SIT MT25QU128ABA8ESF-0SIT MT25QU128ABA8ESF-0SIT MT25QU128ABA8ESF-0SIT MT25QU128ABA8ESF-0SIT 80AH7550
Product Name Memory Memory - Flash - MT25QU128ABA8ESF-0SIT 133MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Tray SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width) WSOIC
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
IT infrastructure Memory - 1454494-AM29F032B-75SF - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details