Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT25QU128ABA8ESF-0SIT TR

Description
IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QU128ABA8ESF-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8ESF -0SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QU128ABA8ESF-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8ESF -0SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT25QU128ABA8ESF-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU128ABA8ESF-0SIT TR
133MHZ Memory IC and Storage Component 774-MT25QU128ABA8ESF-0SIT TR
IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QU128ABA8ESF-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8ESF -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 16SO Product overview: MT25QU128ABA8ESF-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8ESF-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1368639-MT25QU128ABA8ESF-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1368639-MT25QU128ABA8ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory 1368639-MT25QU128ABA8ESF-0SIT TR
Win Source Part Number: 1368639-MT25QU128ABA 8ESF-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: MT25QU128 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Format: FLASH Memory Size: 128Mbit Memory Organization: 16M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Type: Non-Volatile

Win Source Part Number: 1368639-MT25QU128ABA8ESF-0SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: MT25QU128
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.7V ~ 2V
Memory Format: FLASH
Memory Size: 128Mbit
Memory Organization: 16M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Type: Non-Volatile

Buy Now Datasheet
Memory - 557-MT25QU128ABA8ESF-0SITTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Buy Now Datasheet
Memory - 557-MT25QU128ABA8ESF-0SITTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Buy Now Datasheet
Memory - 557-MT25QU128ABA8ESF-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA8ESF-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA8ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA8ESF-0SIT TR
IC FLASH 128MBIT SPI 133MHZ 16SO

IC FLASH 128MBIT SPI 133MHZ 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU128ABA8ESF-0SIT TR 1368639-MT25QU128ABA8ESF-0SIT TR 557-MT25QU128ABA8ESF-0SITTRDKR-ND MT25QU128ABA8ESF-0SIT TR MT25QU128ABA8ESF-0SIT TR MT25QU128ABA8ESF-0SIT TR
Product Name 133MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; FLASH
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966231076 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers