IC FLASH 128MBIT SPI 16SOP2 Product overview: MT25QU128ABA8ESF-0AA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886067-MT25QU128ABA8
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 16-SOP2
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MT25QU128
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 16-SOP2
IC FLASH 128MBIT SPI 16SOP2
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SOP2
FLASH MEMORY, AEC-Q100, 128MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes
IC FLASH 128MBIT SPI 16SOP2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QU128ABA8ESF-0AAT | 886067-MT25QU128ABA8ESF-0AAT | MT25QU128ABA8ESF-0AAT-ND | MT25QU128ABA8ESF-0AAT | MT25QU128ABA8ESF-0AAT | 80AH7549 | MT25QU128ABA8ESF-0AAT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT25QU128ABA8ESF-0AAT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash |
| Access Time | 6 ns | ||||||
| Cycle Time | 8.00E6 to 2.80E6 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |