FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)
IC FLASH 128MBIT SPI 24TPBGA
IC FLASH 128MBIT SPI 24TPBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU128ABA8E14-1SIT TR | MT25QU128ABA8E14-1SIT TR | MT25QU128ABA8E14-1SIT TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | BGA; 24-TBGA |