FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-TBGA (6x8)
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-TBGA (6x8)
IC FLASH 128MBIT SPI 24TBGA
IC FLASH 128MBIT SPI 24TBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU128ABA8E12-1SITTR-ND | MT25QU128ABA8E12-1SIT TR | MT25QU128ABA8E12-1SIT TR | MT25QU128ABA8E12-1SIT TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA |