Micron Technology, Inc. Memory - Flash - MT25QU128ABA8E12-0AAT MT25QU128ABA8E12-0AAT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886064-MT25QU128ABA8 E12-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: MT25QU128 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886064-MT25QU128ABA8 E12-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: MT25QU128 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QU128ABA8E12-0AAT - 886064-MT25QU128ABA8E12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA8E12-0AAT
886064-MT25QU128ABA8E12-0AAT
Memory - Flash - MT25QU128ABA8E12-0AAT 886064-MT25QU128ABA8E12-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886064-MT25QU128ABA8 E12-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: MT25QU128 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886064-MT25QU128ABA8E12-0AAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Package: Bulk
Package: 24-TBGA
Mounting: Surface Mount
Family Name: MT25QU128
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MT25QU128ABA8E12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU128ABA8E12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABA8E12-0AAT
Memory IC and Storage Component 774-MT25QU128ABA8E12-0AAT
IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QU128ABA8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E12 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 24TPBGA Product overview: MT25QU128ABA8E12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA8E12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA8E12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA8E12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA8E12-0AAT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron - 80AH7551 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron
80AH7551
Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron 80AH7551
FLASH MEMORY, AEC-Q100, 128MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron - 51AK1318 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron
51AK1318
Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron 51AK1318
FLASH MEMORY, 128MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 128MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886064-MT25QU128ABA8E12-0AAT MT25QU128ABA8E12-0AAT-ND 774-MT25QU128ABA8E12-0AAT MT25QU128ABA8E12-0AAT MT25QU128ABA8E12-0AAT 80AH7551 51AK1318 MT25QU128ABA8E12-0AAT
Product Name Memory - Flash - MT25QU128ABA8E12-0AAT Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 128Mbit, 105Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 105Deg C Rohs Compliant Micron Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash Flash Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 24-T-PBGA (6x8) 24-TBGA BGA; Bulk BGA; 24-TBGA BGA TBGA
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V -40degC ~ 105degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28276183 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 2102-1N - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers