Alternative Parts (Cross-Reference): Cross
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NOR
Memory Size: 128Mbit
Memory Interface: SPI
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW9-0SI
IC FLASH 128MBIT SPI 8WPDFN
IC FLASH 128MBIT SPI 8WPDFN
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)
IC FLASH 128MBIT SPI 8WPDFN
IC FLASH 128MBIT SPI 8WPDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QU128ABA1EW9-0SIT TR | 557-MT25QU128ABA1EW9-0SITTRDKR-ND | MT25QU128ABA1EW9-0SIT TR | MT25QU128ABA1EW9-0SIT TR | MT25QU128ABA1EW9-0SIT TR | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 6 ns | |||||
| Cycle Time | 8.00E6 to 2.80E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |