Micron Technology, Inc. Memory IC and Storage Component MT25QU128ABA1EW7-0SIT TR

Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7 -0SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7 -0SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QU128ABA1EW7-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU128ABA1EW7-0SIT TR
Memory IC and Storage Component 774-MT25QU128ABA1EW7-0SIT TR
IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8WPDFN Product overview: MT25QU128ABA1EW7-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1EW7-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1775-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Memory - 557-1775-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Memory - 557-1775-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Kits - Heat Shrink Tubing Kits -  - Win Source Electronics
Laguna Hills, CA, United States
Kits - Heat Shrink Tubing Kits
Kits - Heat Shrink Tubing Kits
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Kits - Heat Shrink Tubing Kits Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 1K (128 x 8 or 64 x 16) Memory Organization: 256 x 8 x 2 Memory Interface: SPI

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Kits - Heat Shrink Tubing Kits
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Size: 1K (128 x 8 or 64 x 16)
Memory Organization: 256 x 8 x 2
Memory Interface: SPI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA1EW7-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA1EW7-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA1EW7-0SIT TR
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site
IC FLASH 128MBIT SPI 8WPDFN

IC FLASH 128MBIT SPI 8WPDFN

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU128ABA1EW7-0SIT TR 557-1775-2-ND MT25QU128ABA1EW7-0SIT TR MT25QU128ABA1EW7-0SIT TR MT25QU128ABA1EW7-0SIT TR
Product Name Memory IC and Storage Component Memory Kits - Heat Shrink Tubing Kits Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; EPROM Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details