FLASH - NOR Memory IC 128Mbit SPI 133 MHz 16-SO
IC FLASH 128MBIT SPI 133MHZ 16SO
IC FLASH 128MBIT SPI 133MHZ 16SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU128ABA1ESF-0SIT TR | MT25QU128ABA1ESF-0SIT TR | MT25QU128ABA1ESF-0SIT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; 16-SOIC (0.295\", 7.50mm Width) |