Micron Technology, Inc. IT infrastructure Memory MT25QU128ABA1ESE-MSIT

Description
Category: IT infrastructure Memory Win Source Part Number: 1453216-MT25QU128ABA 1ESE-MSIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1453216-MT25QU128ABA 1ESE-MSIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1453216-MT25QU128ABA1ESE-MSIT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1453216-MT25QU128ABA1ESE-MSIT
IT infrastructure Memory 1453216-MT25QU128ABA1ESE-MSIT
Category: IT infrastructure Memory Win Source Part Number: 1453216-MT25QU128ABA 1ESE-MSIT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1453216-MT25QU128ABA1ESE-MSIT
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7544 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7544
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7544
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLSH 128MBIT SPI 133MHZ 8SOP2

IC FLSH 128MBIT SPI 133MHZ 8SOP2

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SOP2

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SOP2

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA1ESE-MSIT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA1ESE-MSIT
IC FLASH 128MBIT SPI 8SOP2

IC FLASH 128MBIT SPI 8SOP2

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1453216-MT25QU128ABA1ESE-MSIT 80AH7544 MT25QU128ABA1ESE-MSIT MT25QU128ABA1ESE-MSIT MT25QU128ABA1ESE-MSIT
Product Name IT infrastructure Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Data Rate 133 MHz 133 MHz
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type WSOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details