Micron Technology, Inc. Memory - Flash - MT25QU128ABA1ESE-0SIT MT25QU128ABA1ESE-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 715491-MT25QU128ABA1 ESE-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: MT25QU128ABA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): S25FS128SAGMFB103; S25FS128SAGMFB100; S25FS128SAGMFB101; S25FS128SDSMFV1D3; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 715491-MT25QU128ABA1 ESE-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: MT25QU128ABA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): S25FS128SAGMFB103; S25FS128SAGMFB100; S25FS128SAGMFB101; S25FS128SDSMFV1D3; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QU128ABA1ESE-0SIT - 715491-MT25QU128ABA1ESE-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU128ABA1ESE-0SIT
715491-MT25QU128ABA1ESE-0SIT
Memory - Flash - MT25QU128ABA1ESE-0SIT 715491-MT25QU128ABA1ESE-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 715491-MT25QU128ABA1 ESE-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Family Name: MT25QU128ABA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): S25FS128SAGMFB103; S25FS128SAGMFB100; S25FS128SAGMFB101; S25FS128SDSMFV1D3; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 715491-MT25QU128ABA1ESE-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Family Name: MT25QU128ABA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): S25FS128SAGMFB103; S25FS128SAGMFB100; S25FS128SAGMFB101; S25FS128SDSMFV1D3;
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
Memory - MT25QU128ABA1ESE-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU128ABA1ESE-0SIT
133MHZ Memory IC and Storage Component 774-MT25QU128ABA1ESE-0SIT
IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QU128ABA1ESE-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1ESE -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QU128ABA1ESE-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1ESE-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA1ESE-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA1ESE-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA1ESE-0SIT
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO

Buy Now Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7545 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7545
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7545
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:166MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:32M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:166MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 715491-MT25QU128ABA1ESE-0SIT MT25QU128ABA1ESE-0SIT-ND 774-MT25QU128ABA1ESE-0SIT MT25QU128ABA1ESE-0SIT MT25QU128ABA1ESE-0SIT 80AH7545 MT25QU128ABA1ESE-0SIT MT25QU128ABA1ESE-0SIT
Product Name Memory - Flash - MT25QU128ABA1ESE-0SIT Memory 133MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH - NOR Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tray SOIC; 8-SOIC (0.209\", 5.30mm Width) WSOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details