Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT25QU128ABA1ESE-0SIT TR

Description
Win Source Part Number: 1254220-MT25QU128ABA 1ESE-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1774-6,557-1774- 2,557-1774-1 Base Product Number: MT25QU128
Request a Quote Datasheet
Description
Win Source Part Number: 1254220-MT25QU128ABA 1ESE-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1774-6,557-1774- 2,557-1774-1 Base Product Number: MT25QU128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254220-MT25QU128ABA1ESE-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254220-MT25QU128ABA1ESE-0SIT TR
Integrated Circuits (ICs) - Memory 1254220-MT25QU128ABA1ESE-0SIT TR
Win Source Part Number: 1254220-MT25QU128ABA 1ESE-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1774-6,557-1774- 2,557-1774-1 Base Product Number: MT25QU128

Win Source Part Number: 1254220-MT25QU128ABA1ESE-0SIT TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-1774-6,557-1774-2,557-1774-1
Base Product Number: MT25QU128

Buy Now Datasheet
Memory - 557-1774-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

Buy Now Datasheet
Memory - 557-1774-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

Buy Now Datasheet
Memory - 557-1774-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 133MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU128ABA1ESE-0SIT TR
133MHZ Memory IC and Storage Component 774-MT25QU128ABA1ESE-0SIT TR
IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QU128ABA1ESE-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1ESE -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 133MHZ 8SO Product overview: MT25QU128ABA1ESE-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU128ABA1ESE-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO

FLASH - NOR Memory IC 128Mbit SPI 133 MHz 8-SO

Buy Now Datasheet
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU128ABA1ESE-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU128ABA1ESE-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU128ABA1ESE-0SIT TR
IC FLASH 128MBIT SPI 133MHZ 8SO

IC FLASH 128MBIT SPI 133MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254220-MT25QU128ABA1ESE-0SIT TR 557-1774-6-ND 774-MT25QU128ABA1ESE-0SIT TR MT25QU128ABA1ESE-0SIT TR MT25QU128ABA1ESE-0SIT TR MT25QU128ABA1ESE-0SIT TR MT25QU128ABA1ESE-0SIT TR
Product Name Integrated Circuits (ICs) - Memory Memory 133MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 8-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details