Micron Technology, Inc. Memory IC and Storage Component MT25QU02GCBB8E12-0SIT

Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QU02GCBB8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU02GCBB8E12-0SIT
Memory IC and Storage Component 774-MT25QU02GCBB8E12-0SIT
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Corby, Northants, United Kingdom
Flash Memory
696931
Flash Memory 696931
Micron MT25QU02GCBB8E12-0SI T

Micron MT25QU02GCBB8E12-0SIT

Supplier's Site
Memory - Flash - MT25QU02GCBB8E12-0SIT - 806183-MT25QU02GCBB8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU02GCBB8E12-0SIT
806183-MT25QU02GCBB8E12-0SIT
Memory - Flash - MT25QU02GCBB8E12-0SIT 806183-MT25QU02GCBB8E12-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 806183-MT25QU02GCBB8 E12-0SIT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 806183-MT25QU02GCBB8E12-0SIT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
Memory - MT25QU02GCBB8E12-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU02GCBB8E12-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU02GCBB8E12-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU02GCBB8E12-0SIT
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7543
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7543
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU02GCBB8E12-0SIT 696931 806183-MT25QU02GCBB8E12-0SIT MT25QU02GCBB8E12-0SIT-ND MT25QU02GCBB8E12-0SIT MT25QU02GCBB8E12-0SIT 80AH7543 MT25QU02GCBB8E12-0SIT
Product Name Memory IC and Storage Component Flash Memory Memory - Flash - MT25QU02GCBB8E12-0SIT Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash FLASH - NOR Flash; Non-Volatile Flash Flash; FLASH
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 4 bits
Package Type BGA; Tray BGA 24-TBGA 24-TBGA TBGA BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064LABMFI003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers