IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0SI
IC FLASH 2GBIT SPI 24TPBGA
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)
IC FLASH 2GBIT SPI 24TPBGA
IC FLASH 2GBIT SPI 24TPBGA
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)
IC FLSH 2GBIT SPI 133MHZ 24TPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QU02GCBB8E12-0SIT TR | 557-MT25QU02GCBB8E12-0SITTRCT-ND | MT25QU02GCBB8E12-0SIT TR | MT25QU02GCBB8E12-0SIT TR | MT25QU02GCBB8E12-0SIT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 7 ns | ||||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |