Micron Technology, Inc. Memory MT25QU02GCBB8E12-0AUT

Description
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QU02GCBB8E12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU02GCBB8E12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU02GCBB8E12-0AUT
Memory IC and Storage Component 774-MT25QU02GCBB8E12-0AUT
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Unclassified Memory - MT25QU02GCBB8E12-0AUT - 886062-MT25QU02GCBB8E12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MT25QU02GCBB8E12-0AUT
886062-MT25QU02GCBB8E12-0AUT
Memory - Unclassified Memory - MT25QU02GCBB8E12-0AUT 886062-MT25QU02GCBB8E12-0AUT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886062-MT25QU02GCBB8 E12-0AUT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166 MHz 24-T-PBGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: MT25QU02 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886062-MT25QU02GCBB8E12-0AUT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166 MHz 24-T-PBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT25QU02
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT25QU02GCBB8E12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU02GCBB8E12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT25QU02GCBB8E12-0AUT
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
IC FLSH 2GBIT SPI 166MHZ 24TPBGA

IC FLSH 2GBIT SPI 166MHZ 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 166 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 166 MHz 24-T-PBGA (6x8)

Buy Now
IC FLSH 2GBIT SPI 166MHZ 24TPBGA

IC FLSH 2GBIT SPI 166MHZ 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron - 80AH7542 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron
80AH7542
Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron 80AH7542
FLASH MEMORY, AEC-Q100, 2GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 2GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QU02GCBB8E12-0AUT-ND 774-MT25QU02GCBB8E12-0AUT 886062-MT25QU02GCBB8E12-0AUT MT25QU02GCBB8E12-0AUT MT25QU02GCBB8E12-0AUT MT25QU02GCBB8E12-0AUT MT25QU02GCBB8E12-0AUT 80AH7542
Product Name Memory Memory IC and Storage Component Memory - Unclassified Memory - MT25QU02GCBB8E12-0AUT Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 2Gbit, 125Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile FLASH - NOR Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 24-TBGA BGA; Tray BGA; 24-T-PBGA (6x8) 24-TBGA BGA; 24-TBGA TBGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory, Flash, 64Mbit, 3V, Spi, 8Wson; Memory Size Cypress Infineon Technologies - 97W3082 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 64000 kbits
View Details
Memory - S25FL127SABNFI100Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details