FLASH - NOR Memory IC 2Gb (256M x 8) SPI 166MHz 24-T-PBGA (6x8)
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0AU
IC FLSH 2GBIT SPI 166MHZ 24TPBGA
IC FLSH 2GBIT SPI 166MHZ 24TPBGA
FLASH - NOR Memory IC 2Gbit SPI 166 MHz 24-T-PBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU02GCBB8E12-0AUTTR-ND | 774-MT25QU02GCBB8E12-0AUT TR | MT25QU02GCBB8E12-0AUT TR | MT25QU02GCBB8E12-0AUT TR | MT25QU02GCBB8E12-0AUT TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 24-TBGA | BGA; Tape & Reel (TR) | BGA | BGA; 24-TBGA | |
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | |
| Cycle Time | 1.80E6 ns |