Micron Technology, Inc. Memory MT25QU02GCBB8E12-0AAT

Description
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QU02GCBB8E12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IT infrastructure Memory - 1454020-MT25QU02GCBB8E12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1454020-MT25QU02GCBB8E12-0AAT
IT infrastructure Memory 1454020-MT25QU02GCBB8E12-0AAT
Category: IT infrastructure Memory Win Source Part Number: 1454020-MT25QU02GCBB 8E12-0AAT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1454020-MT25QU02GCBB8E12-0AAT
Manufacturer: Micron Technology Inc.

Buy Now
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron - 80AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron
80AH7541
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron 80AH7541
FLASH MEMORY, AEC-Q100, 2GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 2GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:512M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron - 51AK3639 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron
51AK3639
Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron 51AK3639
FLASH MEMORY, 2GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU02GCBB8E12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU02GCBB8E12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QU02GCBB8E12-0AAT
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QU02GCBB8E12-0AAT-ND 1454020-MT25QU02GCBB8E12-0AAT MT25QU02GCBB8E12-0AAT MT25QU02GCBB8E12-0AAT 80AH7541 51AK3639 MT25QU02GCBB8E12-0AAT MT25QU02GCBB8E12-0AAT
Product Name Memory IT infrastructure Memory Memory Memory Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron Flash Memory, 2Gbit, -40 To 105Deg C Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash FLASH - NOR Flash; Flash Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA 24-TBGA TBGA BGA; 24-TBGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details