Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT25QU02GCBB8E12-0AAT TR

Description
Win Source Part Number: 1371546-MT25QU02GCBB 8E12-0AAT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TC) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Base Product Number: MT25QU02 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms
Request a Quote Datasheet
Description
Win Source Part Number: 1371546-MT25QU02GCBB 8E12-0AAT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TC) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Base Product Number: MT25QU02 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371546-MT25QU02GCBB8E12-0AAT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371546-MT25QU02GCBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory 1371546-MT25QU02GCBB8E12-0AAT TR
Win Source Part Number: 1371546-MT25QU02GCBB 8E12-0AAT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TC) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Base Product Number: MT25QU02 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms

Win Source Part Number: 1371546-MT25QU02GCBB8E12-0AAT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TC)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Base Product Number: MT25QU02
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.7V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 2Gbit
Memory Organization: 256M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms

Buy Now Datasheet
Memory - MT25QU02GCBB8E12-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU02GCBB8E12-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU02GCBB8E12-0AAT TR
Memory IC and Storage Component 774-MT25QU02GCBB8E12-0AAT TR
IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12 -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT SPI 24TPBGA Product overview: MT25QU02GCBB8E12-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU02GCBB8E12-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLSH 2GBIT SPI 133MHZ 24TPBGA

IC FLSH 2GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU02GCBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU02GCBB8E12-0AAT TR
IC FLASH 2GBIT SPI 24TPBGA

IC FLASH 2GBIT SPI 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371546-MT25QU02GCBB8E12-0AAT TR MT25QU02GCBB8E12-0AATTR-ND 774-MT25QU02GCBB8E12-0AAT TR MT25QU02GCBB8E12-0AAT TR MT25QU02GCBB8E12-0AAT TR MT25QU02GCBB8E12-0AAT TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 24-TBGA 1.7V ~ 2V
Package Type 24-TBGA BGA; Tape & Reel (TR) BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Quad 108MHZ 64Mb 108 MHz Memory IC and Storage Component - 774-S25FL064LABNFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers