FLASH - NOR Memory IC 1Gb (128M x 8) SPI 166MHz 16-SOP2
IC FLASH 1GBIT SPI 166MHZ 16SOP2 Product overview: MT25QU01GBBB8ESF-0SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 806154-MT25QU01GBBB8
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
FLASH - NOR Memory IC 1Gbit SPI 166 MHz 16-SOP2
IC FLASH 1GBIT SPI 166MHZ 16SOP2
SO-16-300mil NOR FLASH ROHS
IC FLASH 1GBIT SPI 166MHZ 16SOP2
IC FLASH 1GBIT SPI 166MHZ 16SOP2
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU01GBBB8ESF-0SIT-ND | 774-MT25QU01GBBB8ESF-0SIT | 806154-MT25QU01GBBB8ESF-0SIT | MT25QU01GBBB8ESF-0SIT | MT25QU01GBBB8ESF-0SIT | MT25QU01GBBB8ESF-0SIT | MT25QU01GBBB8ESF-0SIT | MT25QU01GBBB8ESF-0SIT | 80AH7537 | 91AH7933 |
| Product Name | Memory | 166MHZ Memory IC and Storage Component | Memory - Flash - MT25QU01GBBB8ESF-0SIT | Memory | Memory | Memory >> NOR FLASH | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) | WSOIC | ||||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | -40degC ~ 85degC (TA) | ||||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 ns | 8.00E6 to 2.80E6 ns |