Micron Technology, Inc. Memory IC and Storage Component MT25QU01GBBB8E12-0SIT

Description
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QU01GBBB8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU01GBBB8E12-0SIT
Memory IC and Storage Component 774-MT25QU01GBBB8E12-0SIT
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT25QU01GBBB8E12-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 166MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 166MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - MT25QU01GBBB8E12-0SIT - 8000468-MT25QU01GBBB8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU01GBBB8E12-0SIT
8000468-MT25QU01GBBB8E12-0SIT
Memory - Flash - MT25QU01GBBB8E12-0SIT 8000468-MT25QU01GBBB8E12-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 8000468-MT25QU01GBBB 8E12-0SIT Cell Type: NOR Manufacturer Homepage: www.micron.com Reference case: TBGA24 Alternative Parts (Cross-Reference): MT25QU01GBBB1EW9-0SI T; Introduction Date: Aug 4, 2015 Country of Origin: Taiwan Popularity: Low Fake Threat In the Open Market: 74 pct.

Manufacturer: Micron Technology Inc.
Win Source Part Number: 8000468-MT25QU01GBBB8E12-0SIT
Cell Type: NOR
Manufacturer Homepage: www.micron.com
Reference case: TBGA24
Alternative Parts (Cross-Reference): MT25QU01GBBB1EW9-0SIT;
Introduction Date: Aug 4, 2015
Country of Origin: Taiwan
Popularity: Low
Fake Threat In the Open Market: 74 pct.

Buy Now Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7540 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7540
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7540
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7934 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron
91AH7934
Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron 91AH7934
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QU01GBBB8E12-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU01GBBB8E12-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU01GBBB8E12-0SIT
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Supplier's Site
IC FLSH 1GBIT SPI 166MHZ 24TPBGA

IC FLSH 1GBIT SPI 166MHZ 24TPBGA

Supplier's Site Datasheet
IC FLSH 1GBIT SPI 166MHZ 24TPBGA

IC FLSH 1GBIT SPI 166MHZ 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit SPI 166 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 166 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU01GBBB8E12-0SIT MT25QU01GBBB8E12-0SIT-ND 8000468-MT25QU01GBBB8E12-0SIT 80AH7540 91AH7934 MT25QU01GBBB8E12-0SIT MT25QU01GBBB8E12-0SIT MT25QU01GBBB8E12-0SIT MT25QU01GBBB8E12-0SIT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QU01GBBB8E12-0SIT Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash Flash Flash; Non-Volatile FLASH - NOR Flash; Flash Flash; FLASH
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details