FLASH - NOR Memory IC 1Gb (128M x 8) SPI 166MHz 24-T-PBGA (6x8)
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 166MHz 24-T-PBGA (6x8)
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 166MHz 24-T-PBGA (6x8)
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0SI
IC FLSH 1GBIT SPI 166MHZ 24TPBGA
IC FLASH 1GBIT SPI 24TPBGA
FLASH - NOR Memory IC 1Gbit SPI 166 MHz 24-T-PBGA (6x8)
IC FLSH 1GBIT SPI 166MHZ 24TPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1988-2-ND | 774-MT25QU01GBBB8E12-0SIT TR | MT25QU01GBBB8E12-0SIT TR | MT25QU01GBBB8E12-0SIT TR | MT25QU01GBBB8E12-0SIT TR | MT25QU01GBBB8E12-0SIT TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-TBGA | BGA; Tape & Reel (TR) | 24-TBGA | BGA; 24-TBGA | ||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | Surface Mount | 1.7V ~ 2V | |
| Access Time | 6 ns |