Manufacturer: Micron Technology Inc.
Win Source Part Number: 852661-MT25QU01GBBB8
Series: Automotive, AEC-Q100
Features: Memory IC 133 MHz
Package: Bulk
Family Name: MT25QU01
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AU
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)
IC FLSH 1GBIT SPI 133MHZ 24TPBGA
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)
IC FLSH 1GBIT SPI 133MHZ 24TPBGA
IC FLASH 1GBIT SPI 24TPBGA
FLASH MEMORY, AEC-Q100, 1GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 852661-MT25QU01GBBB8E12-0AUT | 774-MT25QU01GBBB8E12-0AUT | MT25QU01GBBB8E12-0AUT-ND | MT25QU01GBBB8E12-0AUT | MT25QU01GBBB8E12-0AUT | MT25QU01GBBB8E12-0AUT | MT25QU01GBBB8E12-0AUT | 80AH7539 | 51AK3638 |
| Product Name | Memory - Unclassified Memory - MT25QU01GBBB8E12-0AUT | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron | Flash Memory, 1Gbit, -40 To 125Deg C Rohs Compliant Micron |
| Memory Category | Flash; Non-Volatile | Flash | FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash | Flash | |
| Access Time | 6 ns | ||||||||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||||||
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |