Micron Technology, Inc. Memory IC and Storage Component MT25QU01GBBB8E12-0AAT

Description
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QU01GBBB8E12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU01GBBB8E12-0AAT
Memory IC and Storage Component 774-MT25QU01GBBB8E12-0AAT
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT25QU01GBBB8E12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - MT25QU01GBBB8E12-0AAT - 803371-MT25QU01GBBB8E12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU01GBBB8E12-0AAT
803371-MT25QU01GBBB8E12-0AAT
Memory - Flash - MT25QU01GBBB8E12-0AAT 803371-MT25QU01GBBB8E12-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803371-MT25QU01GBBB8 E12-0AAT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803371-MT25QU01GBBB8E12-0AAT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT25QU01GBBB8E12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU01GBBB8E12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QU01GBBB8E12-0AAT
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Supplier's Site
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7538 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7538
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7538
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:256M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 1Gbit, -40 To 105Deg C Rohs Compliant Micron - 51AK3637 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 105Deg C Rohs Compliant Micron
51AK3637
Flash Memory, 1Gbit, -40 To 105Deg C Rohs Compliant Micron 51AK3637
FLASH MEMORY, 1GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 1GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU01GBBB8E12-0AAT MT25QU01GBBB8E12-0AAT-ND 803371-MT25QU01GBBB8E12-0AAT MT25QU01GBBB8E12-0AAT 80AH7538 51AK3637 MT25QU01GBBB8E12-0AAT MT25QU01GBBB8E12-0AAT MT25QU01GBBB8E12-0AAT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QU01GBBB8E12-0AAT Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron Flash Memory, 1Gbit, -40 To 105Deg C Rohs Compliant Micron Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash FLASH - NOR
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7GA6Y0046 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details