Micron Technology, Inc. Memory MT25QU01GBBB8E12-0AAT TR

Description
IC FLASH 1GBIT SPI 24TPBGA
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 24TPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QU01GBBB8E12-0AATTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Buy Now Datasheet
Memory - 557-MT25QU01GBBB8E12-0AATTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI 24TPBGA

IC FLASH 1GBIT SPI 24TPBGA

Buy Now Datasheet
Memory - 557-MT25QU01GBBB8E12-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU01GBBB8E12-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU01GBBB8E12-0AAT TR
Memory IC and Storage Component 774-MT25QU01GBBB8E12-0AAT TR
IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12 -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 24TPBGA Product overview: MT25QU01GBBB8E12-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB8E12-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 966228-MT25QU01GBBB8E12-0AAT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
966228-MT25QU01GBBB8E12-0AAT TR
Integrated Circuits (ICs) - Memory 966228-MT25QU01GBBB8E12-0AAT TR
Win Source Part Number: 966228-MT25QU01GBBB8 E12-0AAT TR Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT25QU01GBBB8E12-0AA T TR-ND,MT25QU01GBBB8E 12-0AATTR Base Product Number: MT25QU01

Win Source Part Number: 966228-MT25QU01GBBB8E12-0AAT TR
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT25QU01GBBB8E12-0AAT TR-ND,MT25QU01GBBB8E12-0AATTR
Base Product Number: MT25QU01

Buy Now Datasheet
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT25QU01GBBB8E12-0AAT TR
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site
IC FLSH 1GBIT SPI 133MHZ 24TPBGA

IC FLSH 1GBIT SPI 133MHZ 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QU01GBBB8E12-0AATTRCT-ND 774-MT25QU01GBBB8E12-0AAT TR 966228-MT25QU01GBBB8E12-0AAT TR MT25QU01GBBB8E12-0AAT TR MT25QU01GBBB8E12-0AAT TR MT25QU01GBBB8E12-0AAT TR MT25QU01GBBB8E12-0AAT TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile FLASH - NOR Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA BGA; Tape & Reel (TR) 24-TBGA BGA; 24-TBGA BGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - S25FL128SAGNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details