Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT25QU01GBBB1EW9-0SIT TR

Description
Win Source Part Number: 1371532-MT25QU01GBBB 1EW9-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WPDFN (8x6) (MLP8) Base Product Number: MT25QU01 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms
Request a Quote Datasheet
Description
Win Source Part Number: 1371532-MT25QU01GBBB 1EW9-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WPDFN (8x6) (MLP8) Base Product Number: MT25QU01 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371532-MT25QU01GBBB1EW9-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371532-MT25QU01GBBB1EW9-0SIT TR
Integrated Circuits (ICs) - Memory - Memory 1371532-MT25QU01GBBB1EW9-0SIT TR
Win Source Part Number: 1371532-MT25QU01GBBB 1EW9-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WPDFN (8x6) (MLP8) Base Product Number: MT25QU01 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.7V ~ 2V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms

Win Source Part Number: 1371532-MT25QU01GBBB1EW9-0SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WPDFN (8x6) (MLP8)
Base Product Number: MT25QU01
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.7V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QU01GBBB1EW9-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU01GBBB1EW9-0SIT TR
133MHZ Memory IC and Storage Component 774-MT25QU01GBBB1EW9-0SIT TR
IC FLASH 1GBIT SPI 133MHZ 8WPDFN Product overview: MT25QU01GBBB1EW9-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB1EW9 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 8WPDFN Product overview: MT25QU01GBBB1EW9-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBB1EW9-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT25QU01GBBB1EW9-0SITTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Buy Now Datasheet
Memory - 557-MT25QU01GBBB1EW9-0SITTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Buy Now Datasheet
Memory - 557-MT25QU01GBBB1EW9-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU01GBBB1EW9-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU01GBBB1EW9-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU01GBBB1EW9-0SIT TR
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site
IC FLASH 1GBIT SPI 133MHZ 8WPDFN

IC FLASH 1GBIT SPI 133MHZ 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371532-MT25QU01GBBB1EW9-0SIT TR 774-MT25QU01GBBB1EW9-0SIT TR 557-MT25QU01GBBB1EW9-0SITTRCT-ND MT25QU01GBBB1EW9-0SIT TR MT25QU01GBBB1EW9-0SIT TR MT25QU01GBBB1EW9-0SIT TR
Product Name Integrated Circuits (ICs) - Memory - Memory 133MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details