Micron Technology, Inc. Memory - Flash - MT25QU01GBBA8E12-0SIT MT25QU01GBBA8E12-0SIT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080756-MT25QU01GBBA 8E12-0SIT Voltage: 1.7 V Frequency: 133 MHz Density: 1 Gb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080756-MT25QU01GBBA 8E12-0SIT Voltage: 1.7 V Frequency: 133 MHz Density: 1 Gb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QU01GBBA8E12-0SIT - 1080756-MT25QU01GBBA8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU01GBBA8E12-0SIT
1080756-MT25QU01GBBA8E12-0SIT
Memory - Flash - MT25QU01GBBA8E12-0SIT 1080756-MT25QU01GBBA8E12-0SIT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080756-MT25QU01GBBA 8E12-0SIT Voltage: 1.7 V Frequency: 133 MHz Density: 1 Gb Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080756-MT25QU01GBBA8E12-0SIT
Voltage: 1.7 V
Frequency: 133 MHz
Density: 1 Gb
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V

Buy Now
1.8V 1bit 2bit Memory IC and Storage Component - 774-MT25QU01GBBA8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1bit 2bit Memory IC and Storage Component
774-MT25QU01GBBA8E12-0SIT
1.8V 1bit 2bit Memory IC and Storage Component 774-MT25QU01GBBA8E12-0SIT
NOR Flash Serial-SPI 1.8V 1Gbit 1024M/512M/256M x 1bit/2bit/4bit 6ns 24-Pin TBGA Product overview: MT25QU01GBBA8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBA8E12 -0SIT can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 1.8V 1Gbit 1024M/512M/256M x 1bit/2bit/4bit 6ns 24-Pin TBGA Product overview: MT25QU01GBBA8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU01GBBA8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1080756-MT25QU01GBBA8E12-0SIT 774-MT25QU01GBBA8E12-0SIT
Product Name Memory - Flash - MT25QU01GBBA8E12-0SIT 1.8V 1bit 2bit Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 29705APCB - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers