Micron Technology, Inc. Memory - Flash - MT25QL512ABB8ESF-0SIT MT25QL512ABB8ESF-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803286-MT25QL512ABB8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803286-MT25QL512ABB8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QL512ABB8ESF-0SIT - 803286-MT25QL512ABB8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABB8ESF-0SIT
803286-MT25QL512ABB8ESF-0SIT
Memory - Flash - MT25QL512ABB8ESF-0SIT 803286-MT25QL512ABB8ESF-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803286-MT25QL512ABB8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803286-MT25QL512ABB8ESF-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Memory - 557-1651-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7530 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7530
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7530
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7932 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7932
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7932
FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB8ESF-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB8ESF-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB8ESF-0SIT
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site
Memory >> NOR FLASH MT25QL512ABB8ESF-0SIT
SO-16-300mil NOR FLASH ROHS

SO-16-300mil NOR FLASH ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 803286-MT25QL512ABB8ESF-0SIT 557-1651-ND MT25QL512ABB8ESF-0SIT MT25QL512ABB8ESF-0SIT MT25QL512ABB8ESF-0SIT 80AH7530 91AH7932 MT25QL512ABB8ESF-0SIT MT25QL512ABB8ESF-0SIT
Product Name Memory - Flash - MT25QL512ABB8ESF-0SIT Memory Memory Memory Memory Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory >> NOR FLASH
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH - NOR Flash; FLASH Flash Flash Flash; Non-Volatile Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width) WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details