Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT25QL512ABB8ESF-0SIT TR

Description
Win Source Part Number: 995163-MT25QL512ABB8 ESF-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1987-2,557-1987- 1,557-1987-6,MT25QL5 12ABB8ESF-0SITTR,MT2 5QL512ABB8ESF-0SITTR -ND Base Product Number: MT25QL512
Request a Quote Datasheet
Description
Win Source Part Number: 995163-MT25QL512ABB8 ESF-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1987-2,557-1987- 1,557-1987-6,MT25QL5 12ABB8ESF-0SITTR,MT2 5QL512ABB8ESF-0SITTR -ND Base Product Number: MT25QL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 995163-MT25QL512ABB8ESF-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
995163-MT25QL512ABB8ESF-0SIT TR
Integrated Circuits (ICs) - Memory 995163-MT25QL512ABB8ESF-0SIT TR
Win Source Part Number: 995163-MT25QL512ABB8 ESF-0SIT TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 557-1987-2,557-1987- 1,557-1987-6,MT25QL5 12ABB8ESF-0SITTR,MT2 5QL512ABB8ESF-0SITTR -ND Base Product Number: MT25QL512

Win Source Part Number: 995163-MT25QL512ABB8ESF-0SIT TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-1987-2,557-1987-1,557-1987-6,MT25QL512ABB8ESF-0SITTR,MT25QL512ABB8ESF-0SITTR-ND
Base Product Number: MT25QL512

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL512ABB8ESF-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABB8ESF-0SIT TR
Memory IC and Storage Component 774-MT25QL512ABB8ESF-0SIT TR
IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABB8ESF-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8ESF -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABB8ESF-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8ESF-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1987-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory - 557-1987-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory - 557-1987-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB8ESF-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB8ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB8ESF-0SIT TR
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 995163-MT25QL512ABB8ESF-0SIT TR 774-MT25QL512ABB8ESF-0SIT TR 557-1987-1-ND MT25QL512ABB8ESF-0SIT TR MT25QL512ABB8ESF-0SIT TR MT25QL512ABB8ESF-0SIT TR MT25QL512ABB8ESF-0SIT TR
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 28576411 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details