Micron Technology, Inc. Memory IC and Storage Component MT25QL512ABB8ESF-0AAT

Description
IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8ESF -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8ESF -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL512ABB8ESF-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABB8ESF-0AAT
Memory IC and Storage Component 774-MT25QL512ABB8ESF-0AAT
IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8ESF -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABB8ESF-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8ESF-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QL512ABB8ESF-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - MT25QL512ABB8ESF-0AAT - 807728-MT25QL512ABB8ESF-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABB8ESF-0AAT
807728-MT25QL512ABB8ESF-0AAT
Memory - Flash - MT25QL512ABB8ESF-0AAT 807728-MT25QL512ABB8ESF-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 807728-MT25QL512ABB8 ESF-0AAT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,440 Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 807728-MT25QL512ABB8ESF-0AAT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,440
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7529 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7529
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7529
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 512Mbit, -40 To 105Deg C Rohs Compliant Micron - 51AK3634 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 105Deg C Rohs Compliant Micron
51AK3634
Flash Memory, 512Mbit, -40 To 105Deg C Rohs Compliant Micron 51AK3634
FLASH MEMORY, 512MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 512MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB8ESF-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB8ESF-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB8ESF-0AAT
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL512ABB8ESF-0AAT MT25QL512ABB8ESF-0AAT-ND 807728-MT25QL512ABB8ESF-0AAT MT25QL512ABB8ESF-0AAT MT25QL512ABB8ESF-0AAT 80AH7529 51AK3634 MT25QL512ABB8ESF-0AAT MT25QL512ABB8ESF-0AAT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT25QL512ABB8ESF-0AAT Memory Memory Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 105Deg C Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash Flash Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 4 bits
Package Type SOIC; Bulk SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width) WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8317 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 90 ns
Density 16000 kbits
View Details
Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details