Micron Technology, Inc. Memory - Flash - MT25QL512ABB8E12-1SIT MT25QL512ABB8E12-1SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886060-MT25QL512ABB8 E12-1SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886060-MT25QL512ABB8 E12-1SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QL512ABB8E12-1SIT - 886060-MT25QL512ABB8E12-1SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABB8E12-1SIT
886060-MT25QL512ABB8E12-1SIT
Memory - Flash - MT25QL512ABB8E12-1SIT 886060-MT25QL512ABB8E12-1SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886060-MT25QL512ABB8 E12-1SIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1122 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886060-MT25QL512ABB8E12-1SIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL512ABB8E12-1SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABB8E12-1SIT
Memory IC and Storage Component 774-MT25QL512ABB8E12-1SIT
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12 -1SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-1SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12-1SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT25QL512ABB8E12-1SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB8E12-1SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB8E12-1SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB8E12-1SIT
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7534 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7534
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7534
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886060-MT25QL512ABB8E12-1SIT 774-MT25QL512ABB8E12-1SIT MT25QL512ABB8E12-1SIT-ND MT25QL512ABB8E12-1SIT MT25QL512ABB8E12-1SIT MT25QL512ABB8E12-1SIT 80AH7534 MT25QL512ABB8E12-1SIT
Product Name Memory - Flash - MT25QL512ABB8E12-1SIT Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-T-PBGA (6x8) BGA; Tray 24-TBGA 24-TBGA TBGA BGA; 24-TBGA
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 16-3603-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details