Micron Technology, Inc. Memory MT25QL512ABB8E12-0SIT

Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL512ABB8E12-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL512ABB8E12-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABB8E12-0SIT
Memory IC and Storage Component 774-MT25QL512ABB8E12-0SIT
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL512ABB8E12-0SIT - 719615-MT25QL512ABB8E12-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABB8E12-0SIT
719615-MT25QL512ABB8E12-0SIT
Memory - Flash - MT25QL512ABB8E12-0SIT 719615-MT25QL512ABB8E12-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 719615-MT25QL512ABB8 E12-0SIT Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Family Name: MT25QL512ABB Categories: Integrated Circuits Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Alternative Parts (Cross-Reference): IS25LP512M-RGLE-TR; IS25LP512M-RGLE; IS25LP512M-RHLE; S25FL512SDPBHV210; Introduction Date: February 22, 2016 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 719615-MT25QL512ABB8E12-0SIT
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Family Name: MT25QL512ABB
Categories: Integrated Circuits
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Alternative Parts (Cross-Reference): IS25LP512M-RGLE-TR; IS25LP512M-RGLE; IS25LP512M-RHLE; S25FL512SDPBHV210;
Introduction Date: February 22, 2016
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 83AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
83AH2710
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 83AH2710
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron - 32AJ7519 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron
32AJ7519
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron 32AJ7519
FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB8E12-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB8E12-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB8E12-0SIT
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL512ABB8E12-0SIT-ND 774-MT25QL512ABB8E12-0SIT 719615-MT25QL512ABB8E12-0SIT MT25QL512ABB8E12-0SIT MT25QL512ABB8E12-0SIT 83AH2710 32AJ7519 MT25QL512ABB8E12-0SIT MT25QL512ABB8E12-0SIT
Product Name Memory Memory IC and Storage Component Memory - Flash - MT25QL512ABB8E12-0SIT Memory Memory Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash Flash Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 24-TBGA BGA; Tray BGA; 24-TBGA 24-TBGA TBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S19ADM/B - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers