Micron Technology, Inc. Memory IC and Storage Component MT25QL512ABB8E12-0AUT

Description
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12 -0AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12 -0AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL512ABB8E12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABB8E12-0AUT
Memory IC and Storage Component 774-MT25QL512ABB8E12-0AUT
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB8E12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL512ABB8E12-0AUT - 928221-MT25QL512ABB8E12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABB8E12-0AUT
928221-MT25QL512ABB8E12-0AUT
Memory - Flash - MT25QL512ABB8E12-0AUT 928221-MT25QL512ABB8E12-0AUT
Manufacturer: Micron Technology Inc. Win Source Part Number: 928221-MT25QL512ABB8 E12-0AUT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 24-T-PBGA (6x8) Package: 24-TBGA Package: Bulk Mounting: Surface Mount Family Name: MT25QL512 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1122 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928221-MT25QL512ABB8E12-0AUT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 24-T-PBGA (6x8)
Package: 24-TBGA
Package: Bulk
Mounting: Surface Mount
Family Name: MT25QL512
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1122
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MT25QL512ABB8E12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron - 80AH7532 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron
80AH7532
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron 80AH7532
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Flash Memory, 512Mbit, -40 To 125Deg C Rohs Compliant Micron - 51AK3636 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 125Deg C Rohs Compliant Micron
51AK3636
Flash Memory, 512Mbit, -40 To 125Deg C Rohs Compliant Micron 51AK3636
FLASH MEMORY, 512MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 512MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB8E12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB8E12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB8E12-0AUT
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL512ABB8E12-0AUT 928221-MT25QL512ABB8E12-0AUT MT25QL512ABB8E12-0AUT-ND 80AH7532 51AK3636 MT25QL512ABB8E12-0AUT MT25QL512ABB8E12-0AUT MT25QL512ABB8E12-0AUT MT25QL512ABB8E12-0AUT
Product Name Memory IC and Storage Component Memory - Flash - MT25QL512ABB8E12-0AUT Memory Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 125Deg C Rohs Compliant Micron Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash Flash Flash; Flash Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details