IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QL512ABB8E12-0AA
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)
IC FLASH 512MBIT SPI 24TPBGA
IC FLASH 512MBIT SPI 24TPBGA
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QL512ABB8E12-0AAT TR | 557-1823-2-ND | MT25QL512ABB8E12-0AAT TR | MT25QL512ABB8E12-0AAT TR | MT25QL512ABB8E12-0AAT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 6 ns | ||||
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |