Micron Technology, Inc. Memory - Flash - MT25QL512ABB1EW9-0SIT MT25QL512ABB1EW9-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803858-MT25QL512ABB1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803858-MT25QL512ABB1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QL512ABB1EW9-0SIT - 803858-MT25QL512ABB1EW9-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABB1EW9-0SIT
803858-MT25QL512ABB1EW9-0SIT
Memory - Flash - MT25QL512ABB1EW9-0SIT 803858-MT25QL512ABB1EW9-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803858-MT25QL512ABB1 EW9-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 8-WPDFN (8x6) (MLP8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,920 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803858-MT25QL512ABB1EW9-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 8-WPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,920
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Memory - 557-1786-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABB1EW9-0SIT
Memory IC and Storage Component 774-MT25QL512ABB1EW9-0SIT
IC FLASH 512MBIT SPI 8WPDFN Product overview: MT25QL512ABB1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB1EW9 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 8WPDFN Product overview: MT25QL512ABB1EW9-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABB1EW9-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
IC FLASH 512MBIT SPI 8WPDFN

IC FLASH 512MBIT SPI 8WPDFN

Supplier's Site Datasheet
IC FLASH 512MBIT SPI 8WPDFN

IC FLASH 512MBIT SPI 8WPDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL512ABB1EW9-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABB1EW9-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABB1EW9-0SIT
IC FLASH 512MBIT SPI 8WPDFN

IC FLASH 512MBIT SPI 8WPDFN

Supplier's Site
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7528 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7528
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7528
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7931 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7931
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7931
FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 803858-MT25QL512ABB1EW9-0SIT 557-1786-ND 774-MT25QL512ABB1EW9-0SIT MT25QL512ABB1EW9-0SIT MT25QL512ABB1EW9-0SIT MT25QL512ABB1EW9-0SIT MT25QL512ABB1EW9-0SIT 80AH7528 91AH7931
Product Name Memory - Flash - MT25QL512ABB1EW9-0SIT Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile Flash Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - IS29GL512S-11DHB02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - S25FL128SAGMFBG00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details