Micron Technology, Inc. 3V 3.3V 1bit Memory IC and Storage Component MT25QL512ABA8ESF-0SIT

Description
Flash NOR Serial-SPI 3V/3.3V 512Mbit 512 x 1bit/256 x 2bit/128M x 4bit 16-Pin SOP-II Product overview: MT25QL512ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 1bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABA8ESF -0SIT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash NOR Serial-SPI 3V/3.3V 512Mbit 512 x 1bit/256 x 2bit/128M x 4bit 16-Pin SOP-II Product overview: MT25QL512ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 1bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABA8ESF -0SIT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V 1bit Memory IC and Storage Component - 774-MT25QL512ABA8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V 1bit Memory IC and Storage Component
774-MT25QL512ABA8ESF-0SIT
3V 3.3V 1bit Memory IC and Storage Component 774-MT25QL512ABA8ESF-0SIT
Flash NOR Serial-SPI 3V/3.3V 512Mbit 512 x 1bit/256 x 2bit/128M x 4bit 16-Pin SOP-II Product overview: MT25QL512ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 1bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABA8ESF -0SIT can be used for catalog matching and distributor lookup.

Flash NOR Serial-SPI 3V/3.3V 512Mbit 512 x 1bit/256 x 2bit/128M x 4bit 16-Pin SOP-II Product overview: MT25QL512ABA8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, 1bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABA8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QL512ABA8ESF-0SIT - 1014835-MT25QL512ABA8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABA8ESF-0SIT
1014835-MT25QL512ABA8ESF-0SIT
Memory - Flash - MT25QL512ABA8ESF-0SIT 1014835-MT25QL512ABA8ESF-0SIT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014835-MT25QL512ABA 8ESF-0SIT Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: FLASH, NOR Interface: SPI, Serial Access Time: 6 ns Density: 512 Mb Number of Pins: 16 Categories: Flash Case / Package: SOP Alternative Parts (Cross-Reference): MT25QL512ABA8ESF-0SI TMT25QL512ABA8ESF0SI T; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014835-MT25QL512ABA8ESF-0SIT
Voltage: 2.7 V
Mounting: SMD (SMT)
Frequency: 133 MHz
Memory Type: FLASH, NOR
Interface: SPI, Serial
Access Time: 6 ns
Density: 512 Mb
Number of Pins: 16
Categories: Flash
Case / Package: SOP
Alternative Parts (Cross-Reference): MT25QL512ABA8ESF-0SITMT25QL512ABA8ESF0SIT;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT25QL512ABA8ESF-0SIT 1014835-MT25QL512ABA8ESF-0SIT
Product Name 3V 3.3V 1bit Memory IC and Storage Component Memory - Flash - MT25QL512ABA8ESF-0SIT
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Access Time 6 ns 6 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - 8 611 200 893 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers