Micron Technology, Inc. Memory MT25QL512ABA8ESF-0SIT TR

Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QL512ABA8ESF-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
Memory - Flash - MT25QL512ABA8ESF-0SIT TR - 886059-MT25QL512ABA8ESF-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL512ABA8ESF-0SIT TR
886059-MT25QL512ABA8ESF-0SIT TR
Memory - Flash - MT25QL512ABA8ESF-0SIT TR 886059-MT25QL512ABA8ESF-0SIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886059-MT25QL512ABA8 ESF-0SIT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 16-SOP2 Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOP2 ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: MT25QL512ABA8ESF-0SI T TR-ND, 213309, MT25QL512ABA8ESF-0SI T-ND, -MT25QL512ABA8ESF-0S IT, MT25QL512ABA8ESF-0SI T, MT25QL512ABA8ESF-0SI TTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886059-MT25QL512ABA8ESF-0SIT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 16-SOP2
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: MT25QL512ABA8ESF-0SIT TR-ND, 213309, MT25QL512ABA8ESF-0SIT-ND, -MT25QL512ABA8ESF-0SIT, MT25QL512ABA8ESF-0SIT, MT25QL512ABA8ESF-0SITTR

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QL512ABA8ESF-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL512ABA8ESF-0SIT TR
Memory IC and Storage Component 774-MT25QL512ABA8ESF-0SIT TR
IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABA8ESF-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABA8ESF -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25QL512ABA8ESF-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL512ABA8ESF-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL512ABA8ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL512ABA8ESF-0SIT TR
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site
IC FLASH 512MBIT SPI 16SOP2

IC FLASH 512MBIT SPI 16SOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QL512ABA8ESF-0SITTR-ND 886059-MT25QL512ABA8ESF-0SIT TR 774-MT25QL512ABA8ESF-0SIT TR MT25QL512ABA8ESF-0SIT TR MT25QL512ABA8ESF-0SIT TR MT25QL512ABA8ESF-0SIT TR
Product Name Memory Memory - Flash - MT25QL512ABA8ESF-0SIT TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOP; SOIC; 16-SOP2 SOIC; Tape & Reel (TR) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7GA6Y0046 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details