Micron Technology, Inc. Memory MT25QL256BBB8ESF-CSIT

Description
IC FLASH 128MBIT SPI/QUAD 16SOP2
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI/QUAD 16SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL256BBB8ESF-CSIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 16SOP2

IC FLASH 128MBIT SPI/QUAD 16SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT25QL256BBB8ESF-CSIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT25QL256BBB8ESF-CSIT
Integrated Circuits (ICs) - Memory MT25QL256BBB8ESF-CSIT
256MB 3V SOIC16 IT AUTHENTA

256MB 3V SOIC16 IT AUTHENTA

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 82AH0400 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
82AH0400
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 82AH0400
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL256BBB8ESF-CSIT-ND MT25QL256BBB8ESF-CSIT 82AH0400 MT25QL256BBB8ESF-CSIT
Product Name Memory Integrated Circuits (ICs) - Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 256000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC WSOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers