Micron Technology, Inc. Memory MT25QL256BBB8E12-CAUT

Description
IC FLASH 128MBIT SPI 24TPBGA
Request a Quote Datasheet
Description
IC FLASH 128MBIT SPI 24TPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL256BBB8E12-CAUT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256BBB8E12-CAUT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256BBB8E12-CAUT
Integrated Circuits (ICs) - Memory - Memory MT25QL256BBB8E12-CAUT
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site
Flash Memory, 256Mbit, -40 To 125Deg C; Flash Memory Type Micron - 82AH0401 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 125Deg C; Flash Memory Type Micron
82AH0401
Flash Memory, 256Mbit, -40 To 125Deg C; Flash Memory Type Micron 82AH0401
FLASH MEMORY, 256MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL256BBB8E12-CAUT-ND MT25QL256BBB8E12-CAUT MT25QL256BBB8E12-CAUT 82AH0401
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 256Mbit, -40 To 125Deg C; Flash Memory Type Micron
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 128000 kbits 128000 kbits 128000 kbits 256000 kbits
Package Type 24-TBGA BGA; 24-TBGA BGA; 24-T-PBGA (6x8) TBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details