Micron Technology, Inc. Memory MT25QL256BBB1EW7-CSIT

Description
IC FLASH 128MBIT SPI/QUAD 8WPDFN
Request a Quote
Description
IC FLASH 128MBIT SPI/QUAD 8WPDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT25QL256BBB1EW7-CSIT is a 256Mbit (32MB) SPI NOR Flash memory device from Quarktwin Technology Ltd. It features a quad I/O interface that supports high-speed data transfer rates up to 90 MB/s. The device operates at a maximum clock frequency of 133 MHz at 3.0V and 166 MHz at 1.8V, making it suitable for applications requiring fast read and write operations. This memory device includes advanced security features such as a replay protected monotonic counter (RPMC) and an authenticated core root of trust for measurement (A-CRTM). It offers various erase capabilities, including bulk, sector (64KB), and subsector (4KB and 32KB) erases, along with a dedicated 64-byte OTP area that is user-lockable. The device is designed for high endurance, with a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. The MT25QL256BBB1EW7-CSIT is available in a RoHS-compliant package and is suitable for a wide range of applications, including those requiring robust security measures.

Datasheet Summary
Powered by GS/AI

The MT25QL256BBB1EW7-CSIT is a 256Mbit (32MB) SPI NOR Flash memory device from Quarktwin Technology Ltd. It features a quad I/O interface that supports high-speed data transfer rates up to 90 MB/s. The device operates at a maximum clock frequency of 133 MHz at 3.0V and 166 MHz at 1.8V, making it suitable for applications requiring fast read and write operations. This memory device includes advanced security features such as a replay protected monotonic counter (RPMC) and an authenticated core root of trust for measurement (A-CRTM). It offers various erase capabilities, including bulk, sector (64KB), and subsector (4KB and 32KB) erases, along with a dedicated 64-byte OTP area that is user-lockable. The device is designed for high endurance, with a minimum of 100,000 erase cycles per sector and a typical data retention of 20 years. The MT25QL256BBB1EW7-CSIT is available in a RoHS-compliant package and is suitable for a wide range of applications, including those requiring robust security measures.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT25QL256BBB1EW7-CSIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 8WPDFN

IC FLASH 128MBIT SPI/QUAD 8WPDFN

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 8-WPDFN (6x5)(MLP8)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 5 ns 8-WPDFN (6x5)(MLP8)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256BBB1EW7-CSIT
Integrated Circuits (ICs) - Memory - Memory MT25QL256BBB1EW7-CSIT
IC FLASH 128MBIT SPI/QUAD 8WPDFN

IC FLASH 128MBIT SPI/QUAD 8WPDFN

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 82AH0399 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
82AH0399
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 82AH0399
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:MLP; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT25QL256BBB1EW7-CSIT-ND MT25QL256BBB1EW7-CSIT MT25QL256BBB1EW7-CSIT 82AH0399
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 256000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WPDFN (6x5)(MLP8) MLP
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3160-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers