Micron Technology, Inc. Memory MT25QL256ABA8ESF-0SIT

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1785-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Memory - Flash - MT25QL256ABA8ESF-0SIT - 715490-MT25QL256ABA8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QL256ABA8ESF-0SIT
715490-MT25QL256ABA8ESF-0SIT
Memory - Flash - MT25QL256ABA8ESF-0SIT 715490-MT25QL256ABA8ESF-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 715490-MT25QL256ABA8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Family Name: MT25QL256ABA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S25FL256SDSMFBG10; MT25QL256ABA8E14-1SI T; MT25QL256ABA1EW7-0SI T; Introduction Date: October 22, 2015 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 715490-MT25QL256ABA8ESF-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Family Name: MT25QL256ABA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): S25FL256SDSMFBG10; MT25QL256ABA8E14-1SIT; MT25QL256ABA1EW7-0SIT;
Introduction Date: October 22, 2015
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QL256ABA8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL256ABA8ESF-0SIT
133MHZ Memory IC and Storage Component 774-MT25QL256ABA8ESF-0SIT
IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7523
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7523
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7930
Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7930
FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 256MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8ESF-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8ESF-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8ESF-0SIT
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1785-ND 715490-MT25QL256ABA8ESF-0SIT 774-MT25QL256ABA8ESF-0SIT 80AH7523 91AH7930 MT25QL256ABA8ESF-0SIT MT25QL256ABA8ESF-0SIT MT25QL256ABA8ESF-0SIT MT25QL256ABA8ESF-0SIT
Product Name Memory Memory - Flash - MT25QL256ABA8ESF-0SIT 133MHZ Memory IC and Storage Component Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 85Deg C Rohs Compliant Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Tray WSOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 593995-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - PC28F320C3BD70A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 32000 kbits
View Details