Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8ESF-0SIT TR

Description
Win Source Part Number: 1371517-MT25QL256ABA 8ESF-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: MT25QL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms
Request a Quote Datasheet
Description
Win Source Part Number: 1371517-MT25QL256ABA 8ESF-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: MT25QL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371517-MT25QL256ABA8ESF-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371517-MT25QL256ABA8ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory 1371517-MT25QL256ABA8ESF-0SIT TR
Win Source Part Number: 1371517-MT25QL256ABA 8ESF-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: MT25QL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms

Win Source Part Number: 1371517-MT25QL256ABA8ESF-0SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: MT25QL256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QL256ABA8ESF-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL256ABA8ESF-0SIT TR
133MHZ Memory IC and Storage Component 774-MT25QL256ABA8ESF-0SIT TR
IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1986-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Memory - 557-1986-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Memory - 557-1986-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
Memory >> NOR FLASH MT25QL256ABA8ESF-0SIT TR
SO-16-300mil NOR FLASH ROHS

SO-16-300mil NOR FLASH ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8ESF-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8ESF-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8ESF-0SIT TR
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371517-MT25QL256ABA8ESF-0SIT TR 774-MT25QL256ABA8ESF-0SIT TR 557-1986-2-ND MT25QL256ABA8ESF-0SIT TR MT25QL256ABA8ESF-0SIT TR MT25QL256ABA8ESF-0SIT TR MT25QL256ABA8ESF-0SIT TR MT25QL256ABA8ESF-0SIT TR
Product Name Integrated Circuits (ICs) - Memory - Memory 133MHZ Memory IC and Storage Component Memory Memory Memory Memory >> NOR FLASH Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH - NOR Flash Flash; Non-Volatile Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details