Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT25QL256ABA8ESF-0AAT TR

Description
IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF -0AAT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF -0AAT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT25QL256ABA8ESF-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QL256ABA8ESF-0AAT TR
133MHZ Memory IC and Storage Component 774-MT25QL256ABA8ESF-0AAT TR
IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QL256ABA8ESF-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8ESF-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-MT25QL256ABA8ESF-0AATTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Buy Now Datasheet
Memory - 557-MT25QL256ABA8ESF-0AATTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Buy Now Datasheet
Memory - 557-MT25QL256ABA8ESF-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371545-MT25QL256ABA8ESF-0AAT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371545-MT25QL256ABA8ESF-0AAT TR
Integrated Circuits (ICs) - Memory - Memory 1371545-MT25QL256ABA8ESF-0AAT TR
Win Source Part Number: 1371545-MT25QL256ABA 8ESF-0AAT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: MT25QL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms

Win Source Part Number: 1371545-MT25QL256ABA8ESF-0AAT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: MT25QL256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms

Buy Now Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8ESF-0AAT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8ESF-0AAT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8ESF-0AAT TR
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 256MBIT SPI 133MHZ 16SO

IC FLASH 256MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL256ABA8ESF-0AAT TR 557-MT25QL256ABA8ESF-0AATTRDKR-ND 1371545-MT25QL256ABA8ESF-0AAT TR MT25QL256ABA8ESF-0AAT TR MT25QL256ABA8ESF-0AAT TR MT25QL256ABA8ESF-0AAT TR MT25QL256ABA8ESF-0AAT TR
Product Name 133MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details