Micron Technology, Inc. Memory IC and Storage Component MT25QL256ABA8E12-1SIT TR

Description
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-1SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12 -1SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-1SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12 -1SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QL256ABA8E12-1SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QL256ABA8E12-1SIT TR
Memory IC and Storage Component 774-MT25QL256ABA8E12-1SIT TR
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-1SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12 -1SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-1SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QL256ABA8E12-1SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1371507-MT25QL256ABA8E12-1SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371507-MT25QL256ABA8E12-1SIT TR
Integrated Circuits (ICs) - Memory - Memory 1371507-MT25QL256ABA8E12-1SIT TR
Win Source Part Number: 1371507-MT25QL256ABA 8E12-1SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Base Product Number: MT25QL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: SPI Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Type: Non-Volatile

Win Source Part Number: 1371507-MT25QL256ABA8E12-1SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Base Product Number: MT25QL256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: SPI
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Type: Non-Volatile

Buy Now Datasheet
Memory - 557-1985-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - 557-1985-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - 557-1985-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QL256ABA8E12-1SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QL256ABA8E12-1SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QL256ABA8E12-1SIT TR
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QL256ABA8E12-1SIT TR 1371507-MT25QL256ABA8E12-1SIT TR 557-1985-2-ND MT25QL256ABA8E12-1SIT TR MT25QL256ABA8E12-1SIT TR MT25QL256ABA8E12-1SIT TR MT25QL256ABA8E12-1SIT TR
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Number of Words 64000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL032P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details