FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 5ns 24-T-PBGA (6x8)
IC FLASH 256MBIT SPI 24TPBGA Product overview: MT25QL256ABA8E12-0AU
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 5 ns 24-T-PBGA (6x8)
FLASH MEMORY, AEC-Q100, 256MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes
FLASH MEMORY, 256MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
ICSRLFL 256M 3V 24TPBGA AUTO UT
IC FLASH 256MBIT SPI 24TPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT25QL256ABA8E12-0AUT-ND | 774-MT25QL256ABA8E12-0AUT | MT25QL256ABA8E12-0AUT | 80AH7525 | 51AK3633 | MT25QL256ABA8E12-0AUT | MT25QL256ABA8E12-0AUT |
| Product Name | Memory | Memory IC and Storage Component | Memory | Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron | Flash Memory, 256Mbit, -40 To 125Deg C Rohs Compliant Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash | Flash | FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 24-TBGA | BGA; Tray | BGA; 24-TBGA | TBGA | 24-TBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount |